Texas Instruments TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BPWG4

Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote
Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV320AIC23BPWG4 is a stereo audio codec designed for digital audio applications. It features a 28-pin TSSOP package and supports various audio interfaces, including I2S and PCM formats. The codec includes both analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), allowing for high-quality audio processing. It operates over a wide range of supply voltages and offers multiple sampling rates, making it suitable for diverse applications in consumer electronics and professional audio equipment. The device also includes integrated headphone amplifiers and supports various control interfaces, including SPI and I2C, facilitating easy integration into existing systems. This codec is ideal for engineers looking for a versatile and efficient solution for audio processing in their projects.

Datasheet Summary
Powered by GS/AI

The TLV320AIC23BPWG4 is a stereo audio codec designed for digital audio applications. It features a 28-pin TSSOP package and supports various audio interfaces, including I2S and PCM formats. The codec includes both analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), allowing for high-quality audio processing. It operates over a wide range of supply voltages and offers multiple sampling rates, making it suitable for diverse applications in consumer electronics and professional audio equipment. The device also includes integrated headphone amplifiers and supports various control interfaces, including SPI and I2C, facilitating easy integration into existing systems. This codec is ideal for engineers looking for a versatile and efficient solution for audio processing in their projects.

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BPWG4 - Texas Instruments
Dallas, TX, United States
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23BPWG4
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BPWG4
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23BPWG4 - 900201-TLV320AIC23BPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BPWG4
900201-TLV320AIC23BPWG4
Interface - Interface - CODECs - TLV320AIC23BPWG4 900201-TLV320AIC23BPWG4
Manufacturer: Texas Instruments Win Source Part Number: 900201-TLV320AIC23BP WG4 Operating Temperature Range: -10°C ~ 70°C Features: Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV320 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900201-TLV320AIC23BPWG4
Operating Temperature Range: -10°C ~ 70°C
Features: Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV320
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CODECS - TLV320AIC23BPWG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
716-TLV320AIC23BPWG4
TSSOP Interface Transceiver IC 716-TLV320AIC23BPWG4
Stereo CODEC, 32b, 96KS/s, 90dB SNR, 2 ADCs, 4 DACs, TSSOP Product overview: TLV320AIC23BPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BPWG4 can be used for catalog matching and distributor lookup.

Stereo CODEC, 32b, 96KS/s, 90dB SNR, 2 ADCs, 4 DACs, TSSOP Product overview: TLV320AIC23BPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - TLV320AIC23BPWG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23BPWG4
Interface - CODECs TLV320AIC23BPWG4
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
CODECS - TLV320AIC23BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23BPWG4
Interface - CODECs TLV320AIC23BPWG4
Interface - CODECs Lo-Pwr Highly Integrated Codec

Interface - CODECs Lo-Pwr Highly Integrated Codec

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BPWG4 900201-TLV320AIC23BPWG4 TLV320AIC23BPWG4-ND 716-TLV320AIC23BPWG4 TLV320AIC23BPWG4 TLV320AIC23BPWG4 TLV320AIC23BPWG4 TLV320AIC23BPWG4
Product Name TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier Interface - Interface - CODECs - TLV320AIC23BPWG4 CODECS TSSOP Interface Transceiver IC Interface - CODECs CODECS CODECS Interface - CODECs
Device Type Codec Sensor Interface Codec Transceiver Sensor Interface; Codec Stereo Audio Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) 0 C (32 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) - PCM2904DBG4 - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Filters - Active - AF151-1CJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 1.8V; 5V; Other
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details