Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026575-PCM2900BDBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.35 V to 5.25 V
Digital Supply Voltage: 4.35 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 8 b USB 28-SSOP
General Purpose Audio Codec 1ADC / 1DAC Ch 28-Pin SSOP T/R Product overview: PCM2900BDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900BDBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 8 b USB 28-SSOP
Audio D/A Converter ICs STEREO AUDIO CODEC WITH USB INTERFACE
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2900BDBR | 026575-PCM2900BDBR | 296-24137-2-ND | 716-PCM2900BDBR | PCM2900BDBR | PCM2900BDBR | PCM2900BDBR |
| Product Name | PCM2900B Stereo USB1.1 CODEC with line-out (HID Interface) | Interface - Interface - CODECs - PCM2900BDBR | CODECS | SSOP Interface Transceiver IC | CODECS | Audio D/A Converter ICs | Interface - CODECs |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS |