Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IZHK

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050IZHK - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050IZHK
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IZHK
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCI2050IZHK - 791559-PCI2050IZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050IZHK
791559-PCI2050IZHK
Interface - Interface - Specialized - PCI2050IZHK 791559-PCI2050IZHK
Manufacturer: Texas Instruments Win Source Part Number: 791559-PCI2050IZHK Packaging: Tray Package: 209-LFBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050IZHK Categories: Integrated Circuits (ICs) Manufacturer Package: 209-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): PI7C8148BNJE; PI7C8148BNJ; PI7C8148ANJE; TSI350-66CQ; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791559-PCI2050IZHK
Packaging: Tray
Package: 209-LFBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2050IZHK
Categories: Integrated Circuits (ICs)
Manufacturer Package: 209-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): PI7C8148BNJE; PI7C8148BNJ; PI7C8148ANJE; TSI350-66CQ;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050IZHK
Integrated Circuits (ICs) - Interface - Specialized PCI2050IZHK
IC INTERFACE SPECIALIZED 209BGA

IC INTERFACE SPECIALIZED 209BGA

Supplier's Site
Specialized - PCI2050IZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050IZHK
Specialized PCI2050IZHK
PCI-to-PCI Bridge Interface 209-BGA Microstar Junior (16x16)

PCI-to-PCI Bridge Interface 209-BGA Microstar Junior (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050IZHK 791559-PCI2050IZHK PCI2050IZHK PCI2050IZHK
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050IZHK Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers
Interface - Interface - Filters - Active - AMC1210IRHAT - 009680-AMC1210IRHAT - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4067BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600", 15.24mm)
View Details
2 suppliers