Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IPDV

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050IPDV - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050IPDV
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IPDV
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCI2050IPDV - 791558-PCI2050IPDV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050IPDV
791558-PCI2050IPDV
Interface - Interface - Specialized - PCI2050IPDV 791558-PCI2050IPDV
Manufacturer: Texas Instruments Win Source Part Number: 791558-PCI2050IPDV Packaging: Tray Package: 208-LQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050IPDV Categories: Integrated Circuits (ICs) Manufacturer Package: 208-LQFP Alternative Parts (Cross-Reference): 21150-BC; 21150-AB; 21150-AA; SB21150AC; Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791558-PCI2050IPDV
Packaging: Tray
Package: 208-LQFP
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2050IPDV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-LQFP
Alternative Parts (Cross-Reference): 21150-BC; 21150-AB; 21150-AA; SB21150AC;
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - PCI2050IPDV - ODG (Origin Data Global)
Shenzhen, China
Specialized
PCI2050IPDV
Specialized PCI2050IPDV
IC INTERFACE SPECIALIZED 208LQFP

IC INTERFACE SPECIALIZED 208LQFP

Supplier's Site Datasheet
Specialized - PCI2050IPDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050IPDV
Specialized PCI2050IPDV
PCI-to-PCI Bridge Interface 208-QFP (28x28)

PCI-to-PCI Bridge Interface 208-QFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050IPDV
Integrated Circuits (ICs) - Interface - Specialized PCI2050IPDV
IC INTERFACE SPECIALIZED 208LQFP

IC INTERFACE SPECIALIZED 208LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050IPDV 791558-PCI2050IPDV PCI2050IPDV PCI2050IPDV PCI2050IPDV
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050IPDV Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
AM26S10 Quadruple Bus Transceiver - AM26S10CNE4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Rx 4 #
View Details
2 suppliers