PCI-to-PCI Bridge 208-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086958-PCI2050BIPDV
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 208LQFP
PCI Interface IC 32B 66MHz 9-Master PCI-to-PCI Bridge
IC INTERFACE SPECIALIZED 208LQFP
PCI-to-PCI Bridge Interface 208-QFP (28x28)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BIPDVG4 | 1086958-PCI2050BIPDVG4 | PCI2050BIPDVG4 | PCI2050BIPDVG4 | PCI2050BIPDVG4 | PCI2050BIPDVG4 |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BIPDVG4 | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Interface - Specialized | Specialized |
| Technology | PCI | PCI; PCI | PCI; PCI | |||
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |