PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70
PCI2050B PCI-to-PCI Bridge
Manufacturer: Texas Instruments
Win Source Part Number: 042070-PCI2050BGHK
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 257-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
PCI Interface IC PCI-TO-PCI BRIDGE
PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
IC INTERFACE SPECIALIZED 257BGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BGHK | PCI2050BGHK | 042070-PCI2050BGHK | PCI2050BGHK | PCI2050BGHK | PCI2050BGHK |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BGHK | PCI Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | |
| Technology | PCI | PCI | PCI; PCI | |||
| Device Type | PCI Bridge | PCI Bridge | PCI Bridge | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |