Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3007YMFR OPT3007YMFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 888181-OPT3007YMFR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-XFDFN Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: OPT3007 Categories: Sensors Case / Package: 6-PicoStar ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-50382-6, OPT3007YMFR-ND, 296-50382-2, 296-50382-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888181-OPT3007YMFR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-XFDFN Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: OPT3007 Categories: Sensors Case / Package: 6-PicoStar ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-50382-6, OPT3007YMFR-ND, 296-50382-2, 296-50382-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3007YMFR - 888181-OPT3007YMFR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3007YMFR
888181-OPT3007YMFR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3007YMFR 888181-OPT3007YMFR
Manufacturer: Texas Instruments Win Source Part Number: 888181-OPT3007YMFR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-XFDFN Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: OPT3007 Categories: Sensors Case / Package: 6-PicoStar ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-50382-6, OPT3007YMFR-ND, 296-50382-2, 296-50382-1

Manufacturer: Texas Instruments
Win Source Part Number: 888181-OPT3007YMFR
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 6-XFDFN
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPT3007
Categories: Sensors
Case / Package: 6-PicoStar
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 296-50382-6, OPT3007YMFR-ND, 296-50382-2, 296-50382-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3007YMFR
Ambient Light Sensors OPT3007YMFR
Ambient Light Sensors Ultra-Thin Ambient Light Sensor

Ambient Light Sensors Ultra-Thin Ambient Light Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 888181-OPT3007YMFR OPT3007YMFR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3007YMFR Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details