Texas Instruments Hard To Find - 411A 411A

Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1128628-411A Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1128628-411A Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 411A - 1128628-411A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 411A
1128628-411A
Hard To Find - 411A 1128628-411A
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1128628-411A Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1128628-411A
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1128628-411A
Product Name Hard To Find - 411A
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details