Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFT OPT3006YMFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 791049-OPT3006YMFT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-XFBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3006YMFT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-PicoStar Alternative Parts (Cross-Reference): MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791049-OPT3006YMFT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-XFBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3006YMFT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-PicoStar Alternative Parts (Cross-Reference): MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFT - 791049-OPT3006YMFT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFT
791049-OPT3006YMFT
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFT 791049-OPT3006YMFT
Manufacturer: Texas Instruments Win Source Part Number: 791049-OPT3006YMFT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-XFBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3006YMFT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-PicoStar Alternative Parts (Cross-Reference): MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791049-OPT3006YMFT
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 6-XFBGA
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 1.6 V ~ 3.6 V
Family Name: OPT3006YMFT
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 6-PicoStar
Alternative Parts (Cross-Reference): MAX44009EDT+; MAX44009EDT+T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3006YMFT
Ambient Light Sensors OPT3006YMFT
Ambient Light Sensors Ultra-thin ambient light sensor (ALS) 6-PICOSTAR -40 to 85

Ambient Light Sensors Ultra-thin ambient light sensor (ALS) 6-PICOSTAR -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 791049-OPT3006YMFT OPT3006YMFT
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFT Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers
Motion Sensor ICs - 2441846P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details