Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier 5-SOT-23 -40 to 85
Video Amp 99MHz BW, 350V/µs SR, 1-Ch, SOT-23-5 Product overview: OPA832IDBVR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99MHz, 350V, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 99MHz, 350V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA832IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060939-OPA832IDBVR
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 99MHz
Slew Rate: 350 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 4.25mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amp 1 Voltage Feedback SOT-23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
Video Amplifiers Lo-Pwr Single-Supply Fixed-Gain Video Bfr
IC AMP VOLTAGE FEEDBACK SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA832IDBVR | 737-OPA832IDBVR | 060939-OPA832IDBVR | 296-OPA832IDBVRTR-ND | OPA832IDBVR | OPA832IDBVR | OPA832IDBVR | OPA832IDBVR |
| Product Name | OPA832 Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier | 99MHz 350V SOT-23 Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA832IDBVR | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 to 11 volts | |||||
| Input Voltage Noise (Vn) | 9.3 nV/rt.Hz | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |