Dual Wideband Video Op Amp 8-SOIC -40 to 85
Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 112759-LMH6715MAX/NO
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 5.8mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Signal Processing, Industrial
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Dual 400MHz Video Op Amp, 2-Ch, SOIC, 6V Product overview: LMH6715MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 6V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6715MAX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 2 Current Feedback 8-SOIC
Video Amplifiers Dual Wideband Video Op Amp 8-SOIC -40 to 85
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6715MAX/NOPB | LMH6715MAX/NOPB | 112759-LMH6715MAX/NOPB | 296-49751-2-ND | 737-LMH6715MAX/NOPB | LMH6715MAX/NOPB | LMH6715MAX/NOPB | 815-LMH6715MAX/NOPB | LMH6715MAX/NOPB | LMH6715MAX/NOPB |
| Product Name | LMH6715 Dual Wideband Video Op Amp | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6715MAX/NOPB | Video Amps and Modules | Dual 400MHz 6V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | IC AMP CURRENT FEEDBACK 8SOIC | Video Amps and Modules | Video Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 6 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 7500 microamps |