The LMH6714MA/NOPB is a single wideband video operational amplifier from Texas Instruments designed for high-speed applications. It features a -3dB bandwidth of 400 MHz at a gain of +2 V/V and 250 MHz at a gain of +2 V/V with a 2V output. The amplifier offers a fast slew rate of 1800 V/µs and low power consumption of 5.6 mA from ±5V supplies, making it suitable for portable applications. It exhibits low differential gain and phase errors of 0.01% and 0.01°, respectively, ensuring high-quality video performance for NTSC and PAL signals. The LMH6714 is available in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C. It is ideal for applications such as video switching, distribution, and wideband active filters.
Single Wideband Video Op Amp 8-SOIC -40 to 85
400MHz Video Amp, 1-Ch, 1800V/µs Slew, SOIC, 12.5V Product overview: LMH6714MA/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, 12.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHz, 1800V, 12.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6714MA/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 1 Current Feedback 8-SOIC
Operational Amplifier, 1 Func, BIPolar, PDSO8
Operational Amplifier, 1 Func, BIPolar, PDSO8
Video Amp 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Operational Amplifiers - Op Amps Sgl 600Mhz Video Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | LMH6714MA/NOPB | 737-LMH6714MA/NOPB | LMH6714MA/NOPB-ND | LMH6714MA/NOPB | LMH6714MA/NOPB | LMH6714MA/NOPB | LMH6714MA/NOPB | LMH6714MA/NOPB |
| Product Name | LMH6714 Single Wideband Video Op Amp | 400MHz 1800V 12.5V SOIC Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||
| VOS | 6 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps |