3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX 20-TSSOP -40 to 85
Buffer Amplifier, 3 Func, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 032160-THS7353PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150MHz
Slew Rate: 300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 18.8mA
Channel Output Current: 85mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amp Triple 5.5V 20-Pin TSSOP T/R Product overview: THS7353PWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7353PWR can be used for catalog matching and distributor lookup.
IC AMP MPLEX AMP 20TSSOP
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 20TSSOP
Video Amplifiers 3-Channel Low Power Video
IC AMP MPLEX AMP 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | THS7353PWR | THS7353PWR | 032160-THS7353PWR | 296-31937-2-ND | 737-THS7353PWR | THS7353PWR | THS7353PWR | THS7353PWR | THS7353PWR | THS7353PWR |
| Product Name | THS7353 3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX | Linear - Linear - Amplifiers - Video Amps and Modules - THS7353PWR | Video Amps and Modules | 5.5V TSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | SSOP; SOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards | RoHS |