High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
Transimpedance Amplifier 1 Circuit 8-VSSOP
High-Speed Transimpedance Amplifier, 90MHz BW, 1-Ch, VSSOP Product overview: OPA380AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA380AIDGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209483-OPA380AIDGKRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 80 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Transimpedance Amplifier 1 Circuit 8-VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
Transimpedance Amplifiers High Speed Precision Transimpedance
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA380AIDGKRG4 | OPA380AIDGKRG4-ND | 687-OPA380AIDGKRG4 | 209483-OPA380AIDGKRG4 | OPA380AIDGKRG4 | OPA380AIDGKRG4 | OPA380AIDGKRG4 | OPA380AIDGKRG4 |
| Product Name | OPA380 High Speed Precision Transimpedance Amplifier | Instrumentation, Op Amps, Buffer Amps | 90MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AIDGKRG4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps |