Triple,Ultra-Wideban
Triple 800MHz Audio Amplifier IC, 5V Dual Supply, 100mA Output, SSOP Product overview: OPA3693IDBQRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 5V, 100mA, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 800MHz, 5V, 100mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3693IDBQRG4 can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 16-SSOP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233701-OPA3693IDBQR
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
Video Amplifiers Triple Video Buffer with Disable
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA3693IDBQRG4 | 737-OPA3693IDBQRG4 | OPA3693IDBQRG4-ND | 1233701-OPA3693IDBQRG4 | OPA3693IDBQRG4 | OPA3693IDBQRG4 | OPA3693IDBQRG4 | OPA3693IDBQRG4 | OPA3693IDBQRG4 |
| Product Name | OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable | Dual 800MHz 5V 100mA Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQRG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | ||||||
| Supply Voltage (VS) | 2.2 to 6 volts | 5 volts | 3.5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |