4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain 14-TSSOP -40 to 85
Video Amp, 4 DVD, Blu-Ray 14-TSSOP
THS7376 - 4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 899585-THS7376IPW
Features: Video Amp DVD, Blu-Ray 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: THS7376
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-THS7376IPWDKR, 296-THS7376IPWTR, THS7376IPW-ND, 296-THS7376IPWCT
Video Amplifiers 4-CH Video Amp
Video Amp 4 DVD, Blu-Ray 14-TSSOP
IC AMP DVD BLU-RAY 14TSSOP
IC AMP DVD BLU-RAY 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7376IPW | 296-THS7376IPW-ND | THS7376IPW | 899585-THS7376IPW | THS7376IPW | THS7376IPW | THS7376IPW | THS7376IPW |
| Product Name | THS7376 4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7376IPW | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 110 mA | ||
| Features | Rail-Rail-Out |