Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 105
Win Source Part Number: 1209165-LM4911QMM/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100, Boomer®
Type: Class AB
Features: Mute, Shutdown, Thermal Protection
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 145mW x 2 @ 16Ohm
Voltage - Supply: 2V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): LM4911QMMNOPB;
Fake Threat In the Open Market: 59 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: TEXNSCLM4911QMM/NOPB
Automotive, 40-mW, stereo headphone amplifier with selectable capacitive coupled or OCL output 10-VSSOP -40 to 105 Product overview: LM4911QMM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911QMM/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Audio/Video Amplifier, PDSO10
Audio/Video Amplifier, PDSO10
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP AB STEREO 145MW 10VSSOP
Audio Amplifiers Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 105
IC AMP AB STEREO 145MW 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4911QMM/NOPB | 1209165-LM4911QMM/NOPB | 742-LM4911QMM/NOPB | 296-40224-2-ND | LM4911QMM/NOPB | LM4911QMM/NOPB | LM4911QMM/NOPB | LM4911QMM/NOPB | LM4911QMM/NOPB |
| Product Name | LM4911Q-Q1 Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Automotive Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP10 | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||||
| Output Power | 0.1450 watts | 0.1450 watts | 0.1450 watts | 0.1450 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |