3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 6-SC70 -40 to 85
Video Amplifier, 1 Channel(s), 1 Func, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 060899-OPA360AIDCKTG
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp 1 Reconstruction Filter SC-70-6
IC AMP REC FILTR SC70-6
IC AMP REC FILTR SC70-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA360AIDCKTG4 | OPA360AIDCKTG4 | 060899-OPA360AIDCKTG4 | OPA360AIDCKTG4-ND | OPA360AIDCKTG4 | OPA360AIDCKTG4 | OPA360AIDCKTG4 |
| Product Name | OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Linear - Linear - Amplifiers - Video Amps and Modules - OPA360AIDCKTG4 | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.7 to 3.3 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SC70 | SSOP; SOP; TSSOP; TSSOP6 | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 80 mA | |
| Standards | RoHS |