270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055318-LMH6657MFX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 140MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
270MHz Op Amp, 700V/µs Slew Rate, SOT-23, 1-Ch Product overview: LMH6657MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MFX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps 270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6657MFX/NOPB | 1055318-LMH6657MFX/NOPB | LMH6657MFX/NOPB | 687-LMH6657MFX/NOPB | LMH6657MFX/NOPB-ND | LMH6657MFX/NOPB | LMH6657MFX/NOPB | LMH6657MFX/NOPB | LMH6657MFX/NOPB | LMH6657MFX/NOPB |
| Product Name | LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MFX/NOPB | 270MHz 700V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | 12 volts | 3 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps |