Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85
Quad Op Amp, 24MHz BW, 16V, 230mA Out, RRIO, TSSOP Product overview: LM6588MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 16V, 230mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 16V, 230mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6588MT/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 143364-LM6588MT/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 800μA
Channel Output Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Tft-Lcd 16V,Quad Op Amp,High
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
IC AMP TFT-LCD 14TSSOP
IC AMP TFT-LCD 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM6588MT/NOPB | 737-LM6588MT/NOPB | LM6588MT/NOPB-ND | 143364-LM6588MT/NOPB | LM6588MT/NOPB | LM6588MT/NOPB | LM6588MT/NOPB | LM6588MT/NOPB |
| Product Name | LM6588 Quad 16 Volt, RRIO High Output Current Operational Amplifier | Quad 24MHz 16V 230mA Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MT/NOPB | Operational Amplifiers - Op Amps | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 16 volts | 5 to 16 volts | ||||||
| Slew Rate | 15 V/µs | 15 V/µs | ||||||
| Bandwidth | 15.3 MHz | 24 MHz | ||||||
| Operating Temperature | -40 C (-40 F) |