Texas Instruments OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/250

Description
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown - OPA3355EA/250 - Texas Instruments
Dallas, TX, United States
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown
OPA3355EA/250
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/250
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

Buy Now Datasheet
 - OPA3355EA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Supplier's Site Datasheet
 - OPA3355EA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Supplier's Site Datasheet
Video Amps and Modules - OPA3355EA/250CT-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
OPA3355EA/250CT-ND
Video Amps and Modules OPA3355EA/250CT-ND
Video Amp, 3 Voltage Feedback 14-TSSOP

Video Amp, 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
Video Amps and Modules - OPA3355EA/250TR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
OPA3355EA/250TR-ND
Video Amps and Modules OPA3355EA/250TR-ND
Video Amp, 3 Voltage Feedback 14-TSSOP

Video Amp, 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 360V 100mA Operational Amplifier IC
737-OPA3355EA/250
200MHz 360V 100mA Operational Amplifier IC 737-OPA3355EA/250
3-Ch CMOS Op Amp, 200MHz GBW, 360V/µs Slew, 100mA Out Product overview: OPA3355EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355EA/250 can be used for catalog matching and distributor lookup.

3-Ch CMOS Op Amp, 200MHz GBW, 360V/µs Slew, 100mA Out Product overview: OPA3355EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250 - 1233627-OPA3355EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250
1233627-OPA3355EA/250
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250 1233627-OPA3355EA/250
Manufacturer: Texas Instruments Win Source Part Number: 1233627-OPA3355EA/25 0 Packaging: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Family Name: OPA3355 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.3mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-TSSOP Output Current per Channel: 100mA SR - Slew Rate: 360 V/μs Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4031EEUD+T; MAX4031EEUD-T; MAX4031EEUD+; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1233627-OPA3355EA/250
Packaging: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Family Name: OPA3355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-TSSOP
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4031EEUD+T; MAX4031EEUD-T; MAX4031EEUD+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA3355EA/250
Linear - Amplifiers - Video Amps and Modules OPA3355EA/250
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA3355EA/250
High Speed Operational Amplifiers OPA3355EA/250
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

Buy Now Datasheet
Video Amps and Modules - OPA3355EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3355EA/250
Video Amps and Modules OPA3355EA/250
Video Amp 3 Voltage Feedback 14-TSSOP

Video Amp 3 Voltage Feedback 14-TSSOP

Buy Now
Video Amps and Modules - OPA3355EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3355EA/250
Video Amps and Modules OPA3355EA/250
Video Amp 3 Voltage Feedback 14-TSSOP

Video Amp 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3355EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3355EA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA3355EA/250
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number OPA3355EA/250 OPA3355EA/250 OPA3355EA/250CT-ND 737-OPA3355EA/250 1233627-OPA3355EA/250 OPA3355EA/250 OPA3355EA/250 OPA3355EA/250 OPA3355EA/250
Product Name OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown Video Amps and Modules 200MHz 360V 100mA Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/250 Linear - Amplifiers - Video Amps and Modules High Speed Operational Amplifiers Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts
VOS 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data