Texas Instruments LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier LMH6502MA/NOPB

Description
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier - LMH6502MA/NOPB - Texas Instruments
Dallas, TX, United States
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier
LMH6502MA/NOPB
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier LMH6502MA/NOPB
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85

Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
130MHz 1800V SOIC Operational Amplifier IC
687-LMH6502MA/NOPB
130MHz 1800V SOIC Operational Amplifier IC 687-LMH6502MA/NOPB
130MHz VGA IC, 7.7nV/rtHz, 1800V/µs, 72dB CMRR, SOIC Product overview: LMH6502MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6502MA/NOPB can be used for catalog matching and distributor lookup.

130MHz VGA IC, 7.7nV/rtHz, 1800V/µs, 72dB CMRR, SOIC Product overview: LMH6502MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6502MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMH6502MA/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier

LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier

Supplier's Site Datasheet
 - LMH6502MA/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier

LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6502MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6502MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6502MA/NOPB-ND
Variable Gain Amplifier 1 Circuit 14-SOIC

Variable Gain Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB - 1201439-LMH6502MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB
1201439-LMH6502MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB 1201439-LMH6502MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201439-LMH6502MA/NO PB Series: LMH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 130MHz Amplifier Type: Variable Gain Current - Input Bias: 9μA Family Name: LMH6502 Categories: Integrated Circuits (ICs) Operating Supply Current: 27mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 90mA SR - Slew Rate: 1800 V/μs Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): AD8337BCPZ-REEL; AD8337BCPZ-R2; AD8337BCPZ-WP; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201439-LMH6502MA/NOPB
Series: LMH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 130MHz
Amplifier Type: Variable Gain
Current - Input Bias: 9μA
Family Name: LMH6502
Categories: Integrated Circuits (ICs)
Operating Supply Current: 27mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 90mA
SR - Slew Rate: 1800 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): AD8337BCPZ-REEL; AD8337BCPZ-R2; AD8337BCPZ-WP;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6502MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6502MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6502MA/NOPB
IC VARIABLE GAIN 1 CIRC 14SOIC

IC VARIABLE GAIN 1 CIRC 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Special Purpose Amplifiers
LMH6502MA/NOPB
Special Purpose Amplifiers LMH6502MA/NOPB
Special Purpose Amplifiers Wdbd, Lo Pwr, Linear -in-dB Var Gain Amp

Special Purpose Amplifiers Wdbd, Lo Pwr, Linear -in-dB Var Gain Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6502MA/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6502MA/NOPB
IC VARIABLE GAIN 1 CIRC 14SOIC

IC VARIABLE GAIN 1 CIRC 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6502MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6502MA/NOPB
Variable Gain Amplifier 1 Circuit 14-SOIC

Variable Gain Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6502MA/NOPB 687-LMH6502MA/NOPB LMH6502MA/NOPB LMH6502MA/NOPB-ND 1201439-LMH6502MA/NOPB LMH6502MA/NOPB LMH6502MA/NOPB LMH6502MA/NOPB LMH6502MA/NOPB
Product Name LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 130MHz 1800V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MA/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type SOIC,TSSOP Rail/Tube SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMH6722-Q1 Quad Wideband Video Op Amp - LMH6722QSDX/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
7 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers