Precision, Low Power, Transimpedance Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084736-OPA2381AIDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
2-Ch Transimpedance Amp, 18MHz BW, 25uV Vos, 800uA, VSSOP Product overview: OPA2381AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 800uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 800uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2381AIDGKT can be used for catalog matching and distributor lookup.
Telecom Circuit, 1-Func, PDSO8
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Transimpedance Amplifiers Precision Lo-Power Transimpedance
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
TRANSIMPEDANCE AMPLIFIER, 18MHZ, MSOP-8; Supply Voltage:5.5V; Gain Bandwidth:18MHz; Input Current Min:800µA; Input Current Max:1mA; Differential Output Voltage:400mV; Amplifier Case Style:MSOP; No. of Pins:8Pins; Output RoHS Compliant: Yes
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2381AIDGKT | 1084736-OPA2381AIDGKT | 687-OPA2381AIDGKT | OPA2381AIDGKT | 296-17413-2-ND | OPA2381AIDGKT | OPA2381AIDGKT | OPA2381AIDGKT | OPA2381AIDGKT | 28AH4529 | OPA2381AIDGKT |
| Product Name | OPA2381 Precision, Low Power, Transimpedance Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDGKT | 18MHz 800uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Transimpedance Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifier, 18Mhz, Msop-8; Supply Voltage Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SON,VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-VSSOP | Surface Mount | |||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps |