11.3Gbps Differential VCSEL Driver with Output Waveform Shaping 20-QFN -40 to 85
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.6V 20-QFN (4x4)
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.6V 20-QFN (4x4)
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.6V 20-QFN (4x4)
Laser Drivers 11.3Gbps Diff VCSEL Driver
IC LASER DRVR 11.3GB 3.6V 20QFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ONET8501VRGPT | 296-21958-2-ND | ONET8501VRGPT | ONET8501VRGPT |
| Product Name | ONET8501V 11.3Gbps Differential VCSEL Driver with Output Waveform Shaping | Laser Drivers | Laser Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers |
| Device Type | ONET8501V 11.3Gbps Differential VCSEL Driver with Output Waveform Shaping | Laser Driver | Laser Driver | Laser Driver |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.3V | Other; 2.95V ~ 3.6V | 3.6V; Other | |
| Data Rate | 1.13E7 kbps | 1.13E7 kbps | 1.13E7 kbps |