Texas Instruments ONET1151L 11.3Gbps Low Power Laser Diode Driver ONET1151LRGER

Description
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100
Request a Quote
Description
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ONET1151L is a low power laser diode driver capable of operating at data rates from 1 to 11.3 Gbps. It features a 2-wire digital interface that allows for the digital control of modulation and bias currents, with modulation current selectable up to 85 mA and bias current up to 100 mA. The device includes integrated digital-to-analog converters (DACs) and an analog-to-digital converter (ADC) for control and diagnostic management, reducing the need for external components. This laser driver incorporates automatic power control (APC) to maintain consistent laser output despite variations in voltage and temperature. It also offers adjustable output resistance and programmable input equalization for improved signal integrity over transmission lines. The ONET1151L is designed for a wide temperature range of -40¬8C to 100¬8C and comes in a compact 24-pin QFN package, which is RoHS compliant and pin-compatible with the ONET1101L device. Applications for the ONET1151L include 10-Gigabit Ethernet optical transmitters, Fibre Channel optical transmitters, and various transceiver modules. Its combination of features makes it suitable for high-speed optical communication systems.

Datasheet Summary
Powered by GS/AI

The ONET1151L is a low power laser diode driver capable of operating at data rates from 1 to 11.3 Gbps. It features a 2-wire digital interface that allows for the digital control of modulation and bias currents, with modulation current selectable up to 85 mA and bias current up to 100 mA. The device includes integrated digital-to-analog converters (DACs) and an analog-to-digital converter (ADC) for control and diagnostic management, reducing the need for external components. This laser driver incorporates automatic power control (APC) to maintain consistent laser output despite variations in voltage and temperature. It also offers adjustable output resistance and programmable input equalization for improved signal integrity over transmission lines. The ONET1151L is designed for a wide temperature range of -40¬8C to 100¬8C and comes in a compact 24-pin QFN package, which is RoHS compliant and pin-compatible with the ONET1101L device. Applications for the ONET1151L include 10-Gigabit Ethernet optical transmitters, Fibre Channel optical transmitters, and various transceiver modules. Its combination of features makes it suitable for high-speed optical communication systems.

Suppliers

Company
Product
Description
Supplier Links
ONET1151L 11.3Gbps Low Power Laser Diode Driver - ONET1151LRGER - Texas Instruments
Dallas, TX, United States
ONET1151L 11.3Gbps Low Power Laser Diode Driver
ONET1151LRGER
ONET1151L 11.3Gbps Low Power Laser Diode Driver ONET1151LRGER
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100

11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100

Buy Now Datasheet
Laser Drivers - ONET1151LRGER-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ONET1151LRGER-ND
Laser Drivers ONET1151LRGER-ND
Laser Driver IC 11.35Gbps 1 Channel 2.8V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.35Gbps 1 Channel 2.8V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Laser Drivers - ONET1151LRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Drivers
ONET1151LRGER
Laser Drivers ONET1151LRGER
Laser Drivers 11.3Gbps Low Pwr Laser Diode Dvr

Laser Drivers 11.3Gbps Low Pwr Laser Diode Dvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1151LRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1151LRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1151LRGER
IC LASER DR 11.35GB 3.63V 24VQFN

IC LASER DR 11.35GB 3.63V 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1151LRGER ONET1151LRGER-ND ONET1151LRGER ONET1151LRGER
Product Name ONET1151L 11.3Gbps Low Power Laser Diode Driver Laser Drivers Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V Other; 2.8V ~ 3.63V Other
Data Rate 1.13E7 kbps 1.14E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
ONET1141L 11.3Gbps Modulator Driver - ONET1141LRGET - Texas Instruments
Specs
Device Type ONET1141L 11.3Gbps Modulator Driver
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details