Texas Instruments NE556 Dual Precision Timer NE556NE4

Description
Dual Precision Timer 14-PDIP 0 to 70
Request a Quote
Description
Dual Precision Timer 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE556 Dual Precision Timer from Texas Instruments features two independent timing circuits that can operate in astable or monostable modes. It is designed for precision timing applications ranging from microseconds to hours and is suitable for various uses including pulse generators, pulse-width modulators, and industrial controls. The device has TTL-compatible outputs capable of sinking or sourcing up to 200mA, and it includes active pullup or pulldown capabilities. The NE556 operates with a supply voltage range of 4.5V to 16V and has an operating temperature range of 0°C to 70°C. It is available in multiple package types including 14-PDIP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The NE556 Dual Precision Timer from Texas Instruments features two independent timing circuits that can operate in astable or monostable modes. It is designed for precision timing applications ranging from microseconds to hours and is suitable for various uses including pulse generators, pulse-width modulators, and industrial controls. The device has TTL-compatible outputs capable of sinking or sourcing up to 200mA, and it includes active pullup or pulldown capabilities. The NE556 operates with a supply voltage range of 4.5V to 16V and has an operating temperature range of 0°C to 70°C. It is available in multiple package types including 14-PDIP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Dallas, TX, United States
NE556 Dual Precision Timer
NE556NE4
NE556 Dual Precision Timer NE556NE4
Dual Precision Timer 14-PDIP 0 to 70

Dual Precision Timer 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Timers
Product Number NE556NE4
Product Name NE556 Dual Precision Timer
Package Type PDIP,SO,SOIC,SSOP
Unlock Full Specs
to access all available technical data

Similar Products

LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMM - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
20MHZ SOIC Clock and Timing IC - 173-SN74LS628DRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 20 MHz
Operating Temperature 0.0 C (32 F)
View Details
2 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556CN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers