The TLC556CDR is a dual CMOS timer in a 14-pin SOIC package, designed for precision timing, pulse generation, and waveform generation applications. It operates from a single supply of 2V to 15V with typical power consumption of 2mW at 5V. The output can source 10mA and sink 100mA, with rail-to-rail CMOS output compatibility. It supports frequencies up to 2MHz and is characterized for operation from 0°C to 70°C. The device is functionally interchangeable with the NE556 and features low supply current spikes during output transitions, reducing the need for large decoupling capacitors.
Dual LinCMOS(TM) Timer 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
Dual Timer IC, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC556CDR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SMD, 2.1MHz, 15V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC556CDR can be used for catalog matching and distributor lookup.
IC OSC TIMER DUAL 2.1MHZ 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC556CDR | 296-1338-6-ND | 689-TLC556CDR | TLC556CDR |
| Product Name | TLC556 Dual LinCMOS(TM) Timer | Programmable Timers and Oscillators | Dual SMD 2.1MHz 15V Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Cut Tape | Surface Mount; SOIC; Surface Mount |