Texas Instruments NA555 Precision Timers NA555DRG4

Description
Precision Timers 8-SOIC -40 to 105
Request a Quote Datasheet
Description
Precision Timers 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NA555 Precision Timers - NA555DRG4 - Texas Instruments
Dallas, TX, United States
NA555 Precision Timers
NA555DRG4
NA555 Precision Timers NA555DRG4
Precision Timers 8-SOIC -40 to 105

Precision Timers 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-NA555DRG4
SOIC Clock and Timing IC 689-NA555DRG4
Precision Timers 8-SOIC -40 to 105 Product overview: NA555DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA555DRG4 can be used for catalog matching and distributor lookup.

Precision Timers 8-SOIC -40 to 105 Product overview: NA555DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA555DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DRG4
790493-NA555DRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DRG4 790493-NA555DRG4
Manufacturer: Texas Instruments Win Source Part Number: 790493-NA555DRG4 Packaging: Reel package Type: 555 Type, Timer/Oscillator (Single) Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 4.5 V ~ 16 V Family Name: NA555 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 8-SOIC Introduction Date: September 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790493-NA555DRG4
Packaging: Reel package
Type: 555 Type, Timer/Oscillator (Single)
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 4.5 V ~ 16 V
Family Name: NA555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 8-SOIC
Introduction Date: September 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number NA555DRG4 689-NA555DRG4 790493-NA555DRG4
Product Name NA555 Precision Timers SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DRG4
Package Type PDIP,SOIC Tape and Reel Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SE555-SP QML Class V Precision Timer - 5962-9855501VPA - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16.5 volts
Frequency 0.1000 MHz
View Details
DP8570A Timer Control Peripheral (TCP) - DP8570AVX - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
SSOP Clock and Timing IC - 690-BQ3285LSS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SSOP
View Details
6 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556IN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers