Texas Instruments MM5483 Liquid Crystal Display Driver MM5483V/NOPB

Description
Liquid Crystal Display Driver 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Driver 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5483 Liquid Crystal Display Driver - MM5483V/NOPB - Texas Instruments
Dallas, TX, United States
MM5483 Liquid Crystal Display Driver
MM5483V/NOPB
MM5483 Liquid Crystal Display Driver MM5483V/NOPB
Liquid Crystal Display Driver 44-PLCC -40 to 85

Liquid Crystal Display Driver 44-PLCC -40 to 85

Buy Now Datasheet
Display Drivers - MM5483V/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5483V/NOPB-ND
Display Drivers MM5483V/NOPB-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5483V/NOPB - 788972-MM5483V/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5483V/NOPB
788972-MM5483V/NOPB
PMIC - PMIC - Display Drivers - MM5483V/NOPB 788972-MM5483V/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 788972-MM5483V/NOPB Series: COPS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Operating Supply Voltage: 3 V ~ 10 V Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Family Name: MM5483 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): MM5483V; MM5483N; Introduction Date: February 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 788972-MM5483V/NOPB
Series: COPS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Operating Supply Voltage: 3 V ~ 10 V
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Family Name: MM5483
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): MM5483V; MM5483N;
Introduction Date: February 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM5483V/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5483V/NOPB
Display Drivers MM5483V/NOPB
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Drivers & Controllers
MM5483V/NOPB
Display Drivers & Controllers MM5483V/NOPB
Display Drivers & Controllers Liquid Crystal Display Driver (LCD Driver) 44-PLCC -40 to 85

Display Drivers & Controllers Liquid Crystal Display Driver (LCD Driver) 44-PLCC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5483V/NOPB MM5483V/NOPB-ND 788972-MM5483V/NOPB MM5483V/NOPB MM5483V/NOPB
Product Name MM5483 Liquid Crystal Display Driver Display Drivers PMIC - PMIC - Display Drivers - MM5483V/NOPB Display Drivers Display Drivers & Controllers
Device Type MM5483 Liquid Crystal Display Driver Sensor Interface LCD Driver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - LM2445TA - 206309-LM2445TA - Win Source Electronics
Specs
Supply Voltage Other; 60 V ~ 85 V
Operating Temperature -20 to 100 C (-4 to 212 F)
Package Type TO-220-9
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Display Drivers - 296-CD4511BF-ND - DigiKey
Specs
Technology BCD
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers