Texas Instruments PMIC - PMIC - Display Drivers - LM2445TA LM2445TA

Description
Manufacturer: Texas Instruments Win Source Part Number: 206309-LM2445TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206309-LM2445TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2445TA - 206309-LM2445TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2445TA
206309-LM2445TA
PMIC - PMIC - Display Drivers - LM2445TA 206309-LM2445TA
Manufacturer: Texas Instruments Win Source Part Number: 206309-LM2445TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206309-LM2445TA
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-9
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2445TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2445TA
Display Drivers LM2445TA
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206309-LM2445TA LM2445TA
Product Name PMIC - PMIC - Display Drivers - LM2445TA Display Drivers
Supply Voltage Other; 60 V ~ 85 V 1.5V; Other; 0V ~ 3.75V, 8V ~ 15V, 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details