Liquid Crystal Display Drivers 44-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1077956-MM5453VX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LCD Driver 44-PLCC (16.58x16.58)
LCD Driver 44-PLCC (16.58x16.58)
LCD Driver 44-PLCC (16.58x16.58)
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM5453VX/NOPB | 1077956-MM5453VX/NOPB | 296-49060-2-ND | MM5453VX/NOPB |
| Product Name | MM5453 Liquid Crystal Display Drivers | PMIC - PMIC - Display Drivers - MM5453VX/NOPB | Display Drivers | Display Drivers |
| Device Type | MM5453 Liquid Crystal Display Drivers | LCD Driver | ||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PDIP,PLCC | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |