Texas Instruments MM5452 Liquid Crystal Display Drivers MM5452N

Description
Liquid Crystal Display Drivers 40-PDIP -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Drivers 40-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5452 Liquid Crystal Display Drivers - MM5452N - Texas Instruments
Dallas, TX, United States
MM5452 Liquid Crystal Display Drivers
MM5452N
MM5452 Liquid Crystal Display Drivers MM5452N
Liquid Crystal Display Drivers 40-PDIP -40 to 85

Liquid Crystal Display Drivers 40-PDIP -40 to 85

Buy Now Datasheet
Display Drivers - MM5452N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5452N-ND
Display Drivers MM5452N-ND
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5452N - 1224499-MM5452N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5452N
1224499-MM5452N
PMIC - PMIC - Display Drivers - MM5452N 1224499-MM5452N
Manufacturer: Texas Instruments Win Source Part Number: 1224499-MM5452N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MM5452 Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1224499-MM5452N
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MM5452
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 10V

Buy Now
Display Drivers - MM5452N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5452N
Display Drivers MM5452N
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5452N MM5452N-ND 1224499-MM5452N MM5452N
Product Name MM5452 Liquid Crystal Display Drivers Display Drivers PMIC - PMIC - Display Drivers - MM5452N Display Drivers
Device Type MM5452 Liquid Crystal Display Drivers Sensor Interface LCD Driver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,PLCC DIP; "40-DIP (0.600"", 15.24mm)" DIP DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers