Texas Instruments MM145453 Liquid Crystal Display Driver MM145453VX/NOPB

Description
Liquid Crystal Display Driver 44-PLCC 0 to 70
Request a Quote Datasheet
Description
Liquid Crystal Display Driver 44-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM145453 Liquid Crystal Display Driver - MM145453VX/NOPB - Texas Instruments
Dallas, TX, United States
MM145453 Liquid Crystal Display Driver
MM145453VX/NOPB
MM145453 Liquid Crystal Display Driver MM145453VX/NOPB
Liquid Crystal Display Driver 44-PLCC 0 to 70

Liquid Crystal Display Driver 44-PLCC 0 to 70

Buy Now Datasheet
Display Drivers - MM145453VX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM145453VX/NOPBTR-ND
Display Drivers MM145453VX/NOPBTR-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM145453VX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM145453VX/NOPBCT-ND
Display Drivers MM145453VX/NOPBCT-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM145453VX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM145453VX/NOPBDKR-ND
Display Drivers MM145453VX/NOPBDKR-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM145453VX/NOPB - 114255-MM145453VX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM145453VX/NOPB
114255-MM145453VX/NOPB
PMIC - PMIC - Display Drivers - MM145453VX/NOPB 114255-MM145453VX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114255-MM145453VX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 10 V Operating Supply Current: 40μA

Manufacturer: Texas Instruments
Win Source Part Number: 114255-MM145453VX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 10 V
Operating Supply Current: 40μA

Buy Now Datasheet
Display Drivers - MM145453VX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM145453VX/NOPB
Display Drivers MM145453VX/NOPB
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM145453VX/NOPB MM145453VX/NOPBTR-ND 114255-MM145453VX/NOPB MM145453VX/NOPB
Product Name MM145453 Liquid Crystal Display Driver Display Drivers PMIC - PMIC - Display Drivers - MM145453VX/NOPB Display Drivers
Device Type MM145453 Liquid Crystal Display Driver LCD Driver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC 44-LCC (J-Lead) PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details