Texas Instruments Display Drivers DLPC6540ZDC

Description
DLP Driver 201-NFBGA (13x13)
Request a Quote
Description
DLP Driver 201-NFBGA (13x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLPC6540ZDC is a digital display controller designed for use with the TI DLP Products 4K UHD display chipset, specifically in conjunction with the DLP471TP digital micromirror device (DMD) and the DLPA3005 power management IC. This controller supports high-resolution displays, offering up to 4K UHD at 60 Hz and 1080p at 240 Hz for 2D and 120 Hz for 3D applications. It features a single V-by-One¬Æ HS video input port capable of supporting pixel clock rates up to 600 MHz and input transmission rates of up to 3.0 Gbps. The DLPC6540ZDC includes an internal Arm¬Æ Cortex¬Æ R4F processor with a floating-point unit, providing 88 configurable GPIOs, programmable PWM generation, and various communication interfaces such as USB 2.0, SPI, I¬=C, and UART. It also incorporates advanced image processing capabilities, including keystone correction, optical distortion correction, and support for HDR10. The device is packaged in a 676-pin P-HBGA format with a body size of 31.00 mm x 31.00 mm, which includes an embedded heat slug for thermal management. This product is suitable for applications in mobile smart TVs, projectors, and digital signage systems that require compact, high-performance display solutions.

Datasheet Summary
Powered by GS/AI

The DLPC6540ZDC is a digital display controller designed for use with the TI DLP Products 4K UHD display chipset, specifically in conjunction with the DLP471TP digital micromirror device (DMD) and the DLPA3005 power management IC. This controller supports high-resolution displays, offering up to 4K UHD at 60 Hz and 1080p at 240 Hz for 2D and 120 Hz for 3D applications. It features a single V-by-One¬Æ HS video input port capable of supporting pixel clock rates up to 600 MHz and input transmission rates of up to 3.0 Gbps. The DLPC6540ZDC includes an internal Arm¬Æ Cortex¬Æ R4F processor with a floating-point unit, providing 88 configurable GPIOs, programmable PWM generation, and various communication interfaces such as USB 2.0, SPI, I¬=C, and UART. It also incorporates advanced image processing capabilities, including keystone correction, optical distortion correction, and support for HDR10. The device is packaged in a 676-pin P-HBGA format with a body size of 31.00 mm x 31.00 mm, which includes an embedded heat slug for thermal management. This product is suitable for applications in mobile smart TVs, projectors, and digital signage systems that require compact, high-performance display solutions.

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-DLPC6540ZDC-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-DLPC6540ZDC-ND
Display Drivers 296-DLPC6540ZDC-ND
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet
Display Drivers - DLPC6540ZDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC6540ZDC
Display Drivers DLPC6540ZDC
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 296-DLPC6540ZDC-ND DLPC6540ZDC
Product Name Display Drivers Display Drivers
Technology I2C I2C; I²C, Parallel
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 201-VFBGA BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
PMIC - PMIC - Display Drivers - LM2466TA/NOPB - 1052882-LM2466TA/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 60 V ~ 85 V
Operating Temperature -20 to 100 C (-4 to 212 F)
Package Type TO-220-9
View Details
2 suppliers