Texas Instruments DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TMX/NOPB

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver - DS34LV86TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver
DS34LV86TMX/NOPB
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver DS34LV86TMX/NOPB
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TMX/NOPB - 139572-DS34LV86TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TMX/NOPB
139572-DS34LV86TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TMX/NOPB 139572-DS34LV86TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 139572-DS34LV86TMX/N OPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139572-DS34LV86TMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-DS34LV86TMX/NOPB
Quad 3.3V SOIC Interface Transceiver IC 710-DS34LV86TMX/NOPB
Quad 3.3V Differential Line Receiver, SOIC, -40 to 85C Product overview: DS34LV86TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TMX/NOPB can be used for catalog matching and distributor lookup.

Quad 3.3V Differential Line Receiver, SOIC, -40 to 85C Product overview: DS34LV86TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV86TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422 Receiver, Quad, Soic-16; Device Type Texas Instruments - 29AH4093 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Receiver, Quad, Soic-16; Device Type Texas Instruments
29AH4093
Rs422 Receiver, Quad, Soic-16; Device Type Texas Instruments 29AH4093
RS422 RECEIVER, QUAD, SOIC-16; Device Type:RS422 Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

RS422 RECEIVER, QUAD, SOIC-16; Device Type:RS422 Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS34LV86TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34LV86TMX/NOPB
Drivers, Receivers, Transceivers DS34LV86TMX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34LV86TMX/NOPB 139572-DS34LV86TMX/NOPB 710-DS34LV86TMX/NOPB 29AH4093 DS34LV86TMX/NOPB
Product Name DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS34LV86TMX/NOPB Quad 3.3V SOIC Interface Transceiver IC Rs422 Receiver, Quad, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172ME/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
 - DS8923M - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP16
View Details
3 suppliers
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232CN - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS34LV86T 3V Enhanced CMOS Quad Differential Line Receiver - DS34LV86TMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers