Switched-Capacitor Voltage Converters With Regulator 8-PDIP 0 to 70
IC REG CHG PUMP ADJ/-1.25V 8PDIP
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1 Output 100mA 8-DIP (0.300", 7.62mm)
IC REG CHRG PUMP ADJ/-1.25V 8DIP
Switching Voltage Regulators Switched-Capacitor Voltage Converter
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054CPE4 | 296-LT1054CPE4-ND | LT1054CPE4 | LT1054CPE4 | LT1054CPE4 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | ||||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Frequency Synchronization | ||||
| Output Voltage | -5 volts | -15 to -1.25 volts | ? to -15 volts | 1 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |