Automotive Catalog Low-EMI, High-Performance 4-Channel LED Driver 32-HLQFP -40 to 125
IC LED DRVR CTRLR PWM 32HLQFP
IC LED DRIVER CTRLR DIM 32HLQFP
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
LED Lighting Drivers Auto Catalog Lw-EMI Hi-Perf 4Ch LED Drvr
Manufacturer: Texas Instruments
Win Source Part Number: 805658-LP8860AQVFPRQ
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting
Voltage - Output: 48V
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 150mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 3V
Supplier Device Package: 32-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-PowerLQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 48V
Part Number Series: LP8860
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
Product Number | LP8860AQVFPRQ1 | LP8860AQVFPRQ1 | LP8860AQVFPRQ1 | 296-39590-2-ND | LP8860AQVFPRQ1 | 805658-LP8860AQVFPRQ1 |
Product Name | LP8860-Q1 Automotive Catalog Low-EMI, High-Performance 4-Channel LED Driver | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Drivers | LED Lighting Drivers | PMIC - PMIC - LED Drivers - LP8860AQVFPRQ1 |
Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
Input Voltage | 3 to 48 volts | 3 to 48 volts | 3 to 48 volts | |||
Output Voltage | 16 to 48 volts | 48 volts | 48 volts | |||
Efficiency | 92 % | |||||
Number of Channels | 4 # |