Texas Instruments Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased LMK61A2-644M53SIAT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 20mA
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 20mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMK61A2-644M53SIAT is a high-performance, ultra-low jitter oscillator designed to generate reference clocks for applications such as switches, routers, and FPGA interfaces. It operates from a single 3.3 V ±5% supply and supports LVDS output format at 644.53125 MHz with a total frequency tolerance of ±50 ppm. The device is packaged in a 6-pin QFM (SIA) with dimensions of 7.0 mm × 5.0 mm and operates over an industrial temperature range of -40°C to +85°C. It features ultra-low jitter of 90 fs RMS (typical) at frequencies above 100 MHz and excellent power supply ripple rejection (PSRR) of -70 dBc.

Datasheet Summary
Powered by GS/AI

The LMK61A2-644M53SIAT is a high-performance, ultra-low jitter oscillator designed to generate reference clocks for applications such as switches, routers, and FPGA interfaces. It operates from a single 3.3 V ±5% supply and supports LVDS output format at 644.53125 MHz with a total frequency tolerance of ±50 ppm. The device is packaged in a 6-pin QFM (SIA) with dimensions of 7.0 mm × 5.0 mm and operates over an industrial temperature range of -40°C to +85°C. It features ultra-low jitter of 90 fs RMS (typical) at frequencies above 100 MHz and excellent power supply ripple rejection (PSRR) of -70 dBc.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 20mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Current - Supply (Disable) (Max): 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 475MA MOSFET Transistor - 278-2N7002F,215 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tape & Reel (TR)
View Details
4 suppliers
MOSFETs - 1219547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON3x3
View Details
8 suppliers