Very Wideband, Low Distortion Triple Video Buffer 16-SSOP -40 to 85
Buffer Amplifier, 3 Func, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 139408-LMH6739MQX/NO
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 750MHz
Slew Rate: 3300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 32mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Video Amp, 3 Buffer 16-SSOP
Video Amp Triple 12V 16-Pin SSOP T/R Product overview: LMH6739MQX/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 12V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6739MQX/NOPB can be used for catalog matching and distributor lookup.
IC AMP BUFFER 16SSOP
Video Amp 3 Buffer 16-SSOP
Video Amp 3 Buffer 16-SSOP
IC AMP BUFFER 16SSOP
Video Amplifiers Very Wideband, Low Distortion Triple Video Buffer 16-SSOP -40 to 85
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | LMH6739MQX/NOPB | LMH6739MQX/NOPB | 139408-LMH6739MQX/NOPB | 296-38154-2-ND | 737-LMH6739MQX/NOPB | LMH6739MQX/NOPB | LMH6739MQX/NOPB | LMH6739MQX/NOPB | LMH6739MQX/NOPB |
| Product Name | LMH6739 Very Wideband, Low Distortion Triple Video Buffer | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6739MQX/NOPB | Video Amps and Modules | 12V SSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 3300 V/µs | 3300 V/µs | 3300 V/µs | ||||||
| Supply Voltage (VS) | 8 to 12 volts | 8 to 12 volts | 9 volts | ||||||
| Input Voltage Noise (Vn) | 2.3 nV/rt.Hz |