Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85
Win Source Part Number: 1028935-LMH6503MA/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMH®
Package: Tube
Number of Circuits: 1
Standard Package: 55
Mounting: SMD (SMT)
-3db Bandwidth: 135 MHz
Amplifier Type: Variable Gain
Slew Rate: 1800V/µs
Current - Input Bias: 11 µA
Current - Supply: 37mA
Current - Output / Channel: 90 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMH6502MAX/NOPB; LMH6502MA/NOPB; LMH6502MA; AD844JRZ-16; AD844JRZ-16-REEL7; ISL59444IBZ-T13LMH65
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMH6503MANOPB,LMH650
Base Product Number: LMH6503
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V
LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier
LMH6503 WIDEBAND, LOW POWER, LIN Product overview: LMH6503MA/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6503MA/NOPB can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
Special Purpose Amplifiers WDBD, LO PWR, LINEAR -IN-DB VAR GAIN AMP
LMH6503 WIDEBAND, LOW POWER, LIN
IC VARIABLE GAIN 1 CIRC 14SOIC
AMP, WIDEBAND, VARIABLE GAIN, 6503; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:135MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:5V to 12V; Amplifier Case RoHS Compliant: Yes
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6503MA/NOPB | 1028935-LMH6503MA/NOPB | LMH6503MA/NOPB | 687-LMH6503MA/NOPB | LMH6503MA/NOPB-ND | LMH6503MA/NOPB | LMH6503MA/NOPB | LMH6503MA/NOPB | 28AH2847 | LMH6503MA/NOPB | LMH6503MA/NOPB |
| Product Name | LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Amp, Wideband, Variable Gain, 6503; No. Of Channels Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Variable Gain Amplifiers | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,TSSOP | 14-SOIC (0.154", 3.90mm Width) | SOIC; SOIC14 | Bulk | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Source Current (IS) | 37 milliamps | 37 milliamps | 37 milliamps | 37 milliamps | |||||||
| IBIAS | 11 µA | 11 µA | 11 µA |