Quad Wideband Video Op Amp 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055335-LMH6722MAX/N
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC 1 CHANNEL, VIDEO AMPLIFIER, PDSO14, SOIC-14, Audio/Video Amplifier Product overview: LMH6722MAX/NOPB from National Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MAX/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 4 Current Feedback 14-SOIC
Operational Amplifier, 4 Func, BIPolar, PDSO14
LMH6722 QUAD CHANNEL, WIDEBAND V
IC AMP CURRENT FEEDBACK 14SOIC
Video Amp 4 Current Feedback 14-SOIC
Video Amp 4 Current Feedback 14-SOIC
Operational Amplifiers - Op Amps Quad Channel, Wideband Video Amplifier 14-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6722MAX/NOPB | 1055335-LMH6722MAX/NOPB | 737-LMH6722MAX/NOPB | LMH6722MAX/NOPB-ND | LMH6722MAX/NOPB | LMH6722MAX/NOPB | LMH6722MAX/NOPB | LMH6722MAX/NOPB | LMH6722MAX/NOPB |
| Product Name | LMH6722 Quad Wideband Video Op Amp | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MAX/NOPB | SOIC Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | |||||||
| VOS | 6 millivolts | ||||||||
| Quiescent Current (IQ) | 7500 microamps |