Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
Operational Amplifier, 1 Func, BIPolar, PDSO6
Operational Amplifier, 1 Func, BIPolar, PDSO6
Video Amp, 1 Current Feedback SOT-23-6
Video Amp, 1 Current Feedback SOT-23-6
Video Amp, 1 Current Feedback SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 808637-LMH6720MF/NOP
Packaging: Reel
Mounting Style: SMD
Applications: Current Feedback
Number of Circuits: 1
-3db Bandwidth: 400MHz
Slew Rate: 1800V/μs
Current - Supply: 5.6mA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Supplier Device Package: SOT-23-6
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LMH6720
400MHz Video Amp, 1800V/µs Slew Rate, SOT-23 Product overview: LMH6720MF/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHz, 1800V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MF/NOPB can be used for catalog matching and distributor lookup.
Video Amp 1 Current Feedback SOT-23-6
IC AMP CURRENT FEEDBACK SOT23-6
Operational Amplifiers - Op Amps Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
IC AMP CURRENT FEEDBACK SOT23-6
IC AMP CURRENT FEEDBACK SOT23-6
VIDEO OPAMP, SINGLE, 400MHZ, SOT-23-6; No. of Amplifiers:1Amplifie
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPBTR-ND | 808637-LMH6720MF/NOPB | 737-LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | 28AH2861 |
| Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MF/NOPB | 400MHz 1800V SOT-23 Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Opamp, Single, 400Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | ||||||||
| VOS | 6 millivolts | ||||||||||
| Quiescent Current (IQ) | 7500 microamps |