Texas Instruments LMH6714 Single Wideband Video Op Amp LMH6714MF

Description
Single Wideband Video Op Amp 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Wideband Video Op Amp 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6714 Single Wideband Video Op Amp - LMH6714MF - Texas Instruments
Dallas, TX, United States
LMH6714 Single Wideband Video Op Amp
LMH6714MF
LMH6714 Single Wideband Video Op Amp LMH6714MF
Single Wideband Video Op Amp 5-SOT-23 -40 to 85

Single Wideband Video Op Amp 5-SOT-23 -40 to 85

Buy Now Datasheet
 - LMH6714MF - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, BIPolar, PDSO5

Operational Amplifier, 1 Func, BIPolar, PDSO5

Supplier's Site Datasheet
 - LMH6714MF - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, BIPolar, PDSO5

Operational Amplifier, 1 Func, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
737-LMH6714MF
Operational Amplifier IC 737-LMH6714MF
OP AMP, 1 FUNC, 6000UV OFFSET-MA Product overview: LMH6714MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6714MF can be used for catalog matching and distributor lookup.

OP AMP, 1 FUNC, 6000UV OFFSET-MA Product overview: LMH6714MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6714MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MF - 1201595-LMH6714MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MF
1201595-LMH6714MF
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MF 1201595-LMH6714MF
Manufacturer: Texas Instruments Win Source Part Number: 1201595-LMH6714MF Packaging: Reel Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 400MHz Supply Current: 5.6mA Slew Rate: 1800V/μs Current - Output / Channel: 70mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LMH6714 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1201595-LMH6714MF
Packaging: Reel
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6714
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V

Buy Now
Video Amps and Modules - LMH6714MFTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
LMH6714MFTR-ND
Video Amps and Modules LMH6714MFTR-ND
Video Amp, 1 Current Feedback SOT-23-5

Video Amp, 1 Current Feedback SOT-23-5

Buy Now Datasheet
Video Amps and Modules - LMH6714MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LMH6714MF
Video Amps and Modules LMH6714MF
Video Amp 1 Current Feedback SOT-23-5

Video Amp 1 Current Feedback SOT-23-5

Buy Now Datasheet
Video Amps and Modules - LMH6714MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LMH6714MF
Video Amps and Modules LMH6714MF
Video Amp 1 Current Feedback SOT-23-5

Video Amp 1 Current Feedback SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6714MF
Operational Amplifiers - Op Amps LMH6714MF
Operational Amplifiers - Op Amps Single Wideband Video Op Amp 5-SOT-23 -40 to 85

Operational Amplifiers - Op Amps Single Wideband Video Op Amp 5-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6714MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6714MF
Integrated Circuits (ICs) - Linear - Amplifiers LMH6714MF
OP AMP, 1 FUNC, 6000UV OFFSET-MA

OP AMP, 1 FUNC, 6000UV OFFSET-MA

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - LMH6714MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LMH6714MF
Linear - Amplifiers - Video Amps and Modules LMH6714MF
IC AMP CURRENT FEEDBACK SOT23-5

IC AMP CURRENT FEEDBACK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips
Product Number LMH6714MF LMH6714MF 737-LMH6714MF 1201595-LMH6714MF LMH6714MFTR-ND LMH6714MF LMH6714MF LMH6714MF LMH6714MF
Product Name LMH6714 Single Wideband Video Op Amp Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MF Video Amps and Modules Video Amps and Modules Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts 8 to 12.5 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
GBW 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers