Texas Instruments LMH6570 2:1 High Speed Video Multiplexer LMH6570MAX/NOPB

Description
2:1 High Speed Video Multiplexer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2:1 High Speed Video Multiplexer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6570 2:1 High Speed Video Multiplexer - LMH6570MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6570 2:1 High Speed Video Multiplexer
LMH6570MAX/NOPB
LMH6570 2:1 High Speed Video Multiplexer LMH6570MAX/NOPB
2:1 High Speed Video Multiplexer 8-SOIC -40 to 85

2:1 High Speed Video Multiplexer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
500MHz SOIC Operational Amplifier IC
780-LMH6570MAX/NOPB
500MHz SOIC Operational Amplifier IC 780-LMH6570MAX/NOPB
500MHz 2:1 Mux Op Amp, 8-SOIC, -40 to 85C Product overview: LMH6570MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6570MAX/NOPB can be used for catalog matching and distributor lookup.

500MHz 2:1 Mux Op Amp, 8-SOIC, -40 to 85C Product overview: LMH6570MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6570MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number LMH6570MAX/NOPB 780-LMH6570MAX/NOPB
Product Name LMH6570 2:1 High Speed Video Multiplexer 500MHz SOIC Operational Amplifier IC
RoHS Compliant RoHS
Slew Rate 2200 V/µs
Supply Voltage (VS) 6 to 12 volts 9 volts
Source Current (IS) 15 milliamps
Input Voltage Noise (Vn) 5 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
TL592B Differential Video Amplifier - TL592BPSR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 13 V/V
Slew Rate 95 V/µs
View Details
8 suppliers