3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 093430-THS7314D
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 16mA
Channel Output Current: 70mA
Alternative Parts (Cross-Reference): ADA4859-3ACPZ-R7; NCS2553DR2G; HPA00190DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Video Amp, 3 Buffer 8-SOIC
Buffer Amplifier, 3 Func
Video Amp Triple 5.5V 8-Pin SOIC Tube Product overview: THS7314D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7314D can be used for catalog matching and distributor lookup.
IC AMP BUFFER 8SOIC
Video Amplifiers 3-Channel SDTV Video Amp
IC AMP BUFFER 8SOIC
VIDEO AMPLIFIER, TRI, 10.3MHZ, SOIC8; No. of Amplifiers:3Amplifie
VIDEO AMPLIFIER, TRI, 10.3MHZ, SOIC8; NO; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7314D | 093430-THS7314D | 296-21415-5-ND | THS7314D | 737-THS7314D | THS7314D | THS7314D | THS7314D | THS7314D | 27M0939 |
| Product Name | THS7314 3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7314D | Video Amps and Modules | 5.5V SOIC Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifier, Tri, 10.3Mhz, Soic8; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 2.85 to 5.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Operating Range | Buffer |