2.8 GHz Ultra Linear Fully Differential Amplifier 14-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055281-LMH6554LEE/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2.8GHz
Amplifier Type: Current Feedback
Slew Rate: 6200 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-UQFN (2.5x2.5)
Supply Voltage - Operating: 4.7 V to 5.25 V
Operating Supply Current: 52mA
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, RF Communications, Automotive, Safety, Industrial
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
2.8GHz Diff Op Amp, 6200V/µs Slew Rate, 1-Ch, 14-UQFN Product overview: LMH6554LEE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 6200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8GHz, 6200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6554LEE/NOPB can be used for catalog matching and distributor lookup.
Differential Amplifiers 2.8 Ghz Ultra Fully Diff Amp
IC OPAMP CFA 1 CIRCUIT 14UQFN
DIFFERENTIAL AMPLIFIER, 2.8GHZ, 6200V/uS, LLP-14; No. of Amplifiers:1Amplifie
DIFF-AMPLIFIER, 2.8GHZ, 6.2KV/US, UQFN14; No. of Amplifiers:1Amplifie
IC OPAMP CFA 1 CIRCUIT 14UQFN
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
IC OPAMP CFA 1 CIRCUIT 14UQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6554LEE/NOPB | 1055281-LMH6554LEE/NOPB | LMH6554LEE/NOPBCT-ND | 687-LMH6554LEE/NOPB | LMH6554LEE/NOPB | LMH6554LEE/NOPB | 55R3712 | 28AH2849 | LMH6554LEE/NOPB | LMH6554LEE/NOPB | LMH6554LEE/NOPB |
| Product Name | LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6554LEE/NOPB | Instrumentation, Op Amps, Buffer Amps | 2.8GHz 6200V Operational Amplifier IC | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifier, 2.8Ghz, 6200V/us, Llp-14; No. Of Amplifiers Texas Instruments | Diff-Amplifier, 2.8Ghz, 6.2Kv/us, Uqfn14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | UQFN | 14-UQFN (2.5x2.5) | 14-UFQFN | Tape and Reel | Surface Mount | Surface Mount | 14-UFQFN | ||||
| Supply Voltage (VS) | 4.7 to 5.25 volts | 5 volts | 4.7 volts | 4.7 volts | |||||||
| Source Current (IS) | 52 milliamps | 52 milliamps | 52 milliamps | 52 milliamps |