Texas Instruments DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz DS92LV18TVV/NOPB

Description
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVV/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz
DS92LV18TVV/NOPB
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz DS92LV18TVV/NOPB
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85

18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz 80-LQFP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV18TVV/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV18TVV/NOPB-ND
Serializers, Deserializers DS92LV18TVV/NOPB-ND
2.376Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 80-LQFP (12x12)

2.376Gbps Serializer/Deserializer 18/1 Input 1/18 Output 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV18TVV/NOPB DS92LV18TVV/NOPB-ND
Product Name DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz Serializers, Deserializers
Package Type Other; LQFP LFQP; Other; 80-LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUFX - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers