The LMH0050SQ/NOPB is a serializer designed for HD, SD, and DVB-ASI applications, featuring a low-voltage differential signaling (LVDS) interface. It operates at a maximum data rate of 3 Gbps and is compliant with SMPTE standards including 424M, 292M, and 259M-C. The device integrates a variable output cable driver and a TXCLK PLL that cleans clock noise, eliminating the need for an external voltage-controlled oscillator (VCO) or clock reference. This serializer is packaged in a compact 48-pin WQFN format and is suitable for industrial applications, with an operating temperature range of -40°C to 85°C. The LMH0050 also includes a 3.3V SMBus configuration interface, allowing for easy integration and control in various video applications such as video cameras, DVRs, and video editing systems. Typical power dissipation is around 440 mW, and it features a low output jitter of approximately 30 ps, making it a reliable choice for high-performance video transmission.
HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | LMH0050SQ/NOPB | LMH0050SQ/NOPB-ND |
| Product Name | LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | 1 diff | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V | 2.5V; 3.3V |