Texas Instruments DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer DS90UR906QSQ/NOPB

Description
5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105
Request a Quote Datasheet
Description
5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer - DS90UR906QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer
DS90UR906QSQ/NOPB
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer DS90UR906QSQ/NOPB
5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105

5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UR906QSQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR906QSQ/NOPB-ND
Serializers, Deserializers DS90UR906QSQ/NOPB-ND
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR906QSQ/NOPB DS90UR906QSQ/NOPB-ND
Product Name DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; WQFN Other; 60-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0340 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0340SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0411SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers