CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141045-LMC6041AIM
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 18μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 75kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OPERATIONAL AMPLIFIER
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
LMC6041 CMOS Single Micropower Operational Amplifier
Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
Product Number | LMC6041AIM | 141045-LMC6041AIM | LMC6041AIM | LMC6041AIM | LMC6041AIM | LMC6041AIM-ND | LMC6041AIM | LMC6041AIM |
Product Name | LMC6041 CMOS Single Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041AIM | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
Output Current (Iout) | 0.0210 amps | |||||||
Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | |||||
GBW | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | ||||
Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs | ||
CMRR | 68 dB |